Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTVS06RF-25-46P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVS06RF-25-46P
MIL Spec Connector - MIL-DTL-38999 III CTVS06RF-25-46P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CTVS06RF-25-46P - PEI-Genesis
Philadelphia, PA, United States
CTV 46C 3 MIXED PIN PLUG

CTV 46C 3 MIXED PIN PLUG

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial - 96J1664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
96J1664
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial 96J1664
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CTVS06RF-25-46P Amphenol CTVS06RF-25-46P 96J1664
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details