Amphenol Industrial Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-46P-LC

Description
CTV 46C 3 MIXED PIN PLUG
Request a Quote Datasheet
Description
CTV 46C 3 MIXED PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-46P-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 46C 3 MIXED PIN PLUG

CTV 46C 3 MIXED PIN PLUG

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial - 96J1665 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
96J1665
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial 96J1665
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-46P-LC 96J1665
Product Name Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details