Amphenol Industrial Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-43P-506

Description
CTV 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet
Description
CTV 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-43P-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 43C 23#20 20#16 PIN PLUG

CTV 43C 23#20 20#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial - 96J1659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
96J1659
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial 96J1659
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-43P-506 96J1659
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details