Amphenol Industrial Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial CTVS06RF-25-35PC-506

Description
CTV 128C 128#22D PIN PLUG
Request a Quote Datasheet
Description
CTV 128C 128#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-35PC-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 128C 128#22D PIN PLUG

CTV 128C 128#22D PIN PLUG

Buy Now
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 96J1657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
96J1657
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 96J1657
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-35PC-506 96J1657
Product Name Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details