Amphenol Industrial Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-19PC-506

Description
CTV 19C 19#12 PIN PLUG
Request a Quote Datasheet
Description
CTV 19C 19#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-19PC-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#12 PIN PLUG

CTV 19C 19#12 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial - 96J1641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
96J1641
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial 96J1641
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-19PC-506 96J1641
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details