Amphenol Industrial Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-19P-506

Description
CTV 19C 19#12 PIN PLUG
Request a Quote Datasheet
Description
CTV 19C 19#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-19P-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#12 PIN PLUG

CTV 19C 19#12 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial - 96J1638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
96J1638
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial 96J1638
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-19P-506 96J1638
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details