Amphenol Industrial Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-11P

Description
CTV 11C 2#20 9#10 PIN PLUG
Request a Quote Datasheet
Description
CTV 11C 2#20 9#10 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-11P - PEI-Genesis
Philadelphia, PA, United States
CTV 11C 2#20 9#10 PIN PLUG

CTV 11C 2#20 9#10 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial - 96J1637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial
96J1637
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial 96J1637
CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-11P 96J1637
Product Name Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details