Amphenol Industrial
Ctv 55C 55#20 Pin Plug Amphenol Industrial
CTVS06RF-23-55HD-LC
Description
CTV 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ctv 55C 55#20 Pin Plug Amphenol Industrial
55X8840
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol CTVS06RF-23-55HD-LC |
55X8840 |
|
Product Name
|
|
Ctv 55C 55#20 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details