Amphenol Industrial Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial CTVS06RF-23-35P-506

Description
CTV 100C 100#22D PIN PLUG
Request a Quote Datasheet
Description
CTV 100C 100#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-23-35P-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 100C 100#22D PIN PLUG

CTV 100C 100#22D PIN PLUG

Buy Now
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial - 96J1628 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
96J1628
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial 96J1628
CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-23-35P-506 96J1628
Product Name Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details