CTV 3#20 SKT WALL RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol CTVPS00RF-9-98S-506 | 96J1462 |
| Product Name | Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |