Amphenol Industrial Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-25-35P-506

Description
CTV 128C 128#22D PIN WALL RECP
Request a Quote Datasheet
Description
CTV 128C 128#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-25-35P-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 128C 128#22D PIN WALL RECP

CTV 128C 128#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial - 96J1448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
96J1448
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial 96J1448
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-25-35P-506 96J1448
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details