Amphenol Industrial Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-25-11P

Description
CTV 11C 2#20 9#10 PIN WALL REC
Request a Quote Datasheet
Description
CTV 11C 2#20 9#10 PIN WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-25-11P - PEI-Genesis
Philadelphia, PA, United States
CTV 11C 2#20 9#10 PIN WALL REC

CTV 11C 2#20 9#10 PIN WALL REC

Buy Now
Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial - 96J1446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial
96J1446
Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial 96J1446
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-25-11P 96J1446
Product Name Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - ECG.0B.303.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 8.0 amps
View Details
3 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details