Amphenol Industrial
Ctv 55C 55#20 Pin Recp Amphenol Industrial
CTVPS00RF-23-55HA-LC
Description
CTV 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ctv 55C 55#20 Pin Recp Amphenol Industrial
55X6435
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol CTVPS00RF-23-55HA-LC |
55X6435 |
|
Product Name
|
|
Ctv 55C 55#20 Pin Recp Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details