Amphenol Industrial Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-23-35SA-LC

Description
CTV 79C 79#22D SKT WALL RECP
Request a Quote Datasheet
Description
CTV 79C 79#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-23-35SA-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 79C 79#22D SKT WALL RECP

CTV 79C 79#22D SKT WALL RECP

Buy Now
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial - 96J1443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial
96J1443
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial 96J1443
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Arrangement:23-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Arrangement:23-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-23-35SA-LC 96J1443
Product Name Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers