Amphenol Industrial Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-23-35S-LC

Description
CTV 79C 79#22D SKT WALL RECP
Request a Quote Datasheet
Description
CTV 79C 79#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-23-35S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 79C 79#22D SKT WALL RECP

CTV 79C 79#22D SKT WALL RECP

Buy Now
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial - 96J1442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial
96J1442
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial 96J1442
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Insert Arrangement:23-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Insert Arrangement:23-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-23-35S-LC 96J1442
Product Name Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - Z6479-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers