Amphenol Industrial Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-23-35PA-506

Description
CTV 79C 79#22D PIN WALL RECP
Request a Quote Datasheet
Description
CTV 79C 79#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-23-35PA-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 79C 79#22D PIN WALL RECP

CTV 79C 79#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial - 96J1441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial
96J1441
Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial 96J1441
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-23-35PA-506 96J1441
Product Name Circular Connector Receptacle Size 23, 100 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details