Amphenol Industrial
Ctv 41C 41#20 Pin Recp Amphenol Industrial
CTVPS00RF-21-41HC
Description
CTV 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ctv 41C 41#20 Pin Recp Amphenol Industrial
76X2178
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol CTVPS00RF-21-41HC |
76X2178 |
|
Product Name
|
|
Ctv 41C 41#20 Pin Recp Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers