Amphenol Industrial Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-19-35P-506

Description
CTV 66C 66#22D PIN WALL RECP
Request a Quote Datasheet
Description
CTV 66C 66#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-19-35P-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 66C 66#22D PIN WALL RECP

CTV 66C 66#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial - 96J1435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial
96J1435
Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial 96J1435
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-19-35P-506 96J1435
Product Name Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EGA.3K.320.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Connector/Terminal/Pin - 160245403 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details