Amphenol Corporation
Ctv 11C 11#16 Pin Recp Amphenol Industrial
CTVPS00RF-19-11PC
Description
CTV 11C 11#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ctv 11C 11#16 Pin Recp Amphenol Industrial
55X5939
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol CTVPS00RF-19-11PC |
55X5939 |
|
Product Name
|
|
Ctv 11C 11#16 Pin Recp Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details