Amphenol Industrial Ctv 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial CTVPS00RF-17-6PB-LC

Description
CTV 6C 6#12 PIN RECP
Request a Quote
Description
CTV 6C 6#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-17-6PB-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 6C 6#12 PIN RECP

CTV 6C 6#12 PIN RECP

Buy Now
Ctv 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial - 76X2000 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial
76X2000
Ctv 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial 76X2000
CTV 6C 6#12 PIN RECP ROHS COMPLIANT: YES

CTV 6C 6#12 PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-17-6PB-LC 76X2000
Product Name Ctv 6C 6#12 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details