Amphenol Industrial Circular Connector Receptacle, Size 15, 12 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-15-97S-LC

Description
CTV 12C 8#20 4#16 SKT WALL RE
Request a Quote Datasheet
Description
CTV 12C 8#20 4#16 SKT WALL RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-15-97S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 12C 8#20 4#16 SKT WALL RE

CTV 12C 8#20 4#16 SKT WALL RE

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Product Range Amphenol Industrial - 96J1431 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Product Range Amphenol Industrial
96J1431
Circular Connector Receptacle, Size 15, 12 Position, Wall; Product Range Amphenol Industrial 96J1431
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Arrangement:15-97 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-15-97S-LC 96J1431
Product Name Circular Connector Receptacle, Size 15, 12 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details