Amphenol Industrial Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-15-35P-LC

Description
CTV 27C 37#22D PIN WALL RECP
Request a Quote Datasheet
Description
CTV 27C 37#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-15-35P-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 27C 37#22D PIN WALL RECP

CTV 27C 37#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial - 96J1423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
96J1423
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial 96J1423
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-15-35P-LC 96J1423
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers