Amphenol Industrial Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-15-19SB-506

Description
CTV 19C 19#20 SKT WALL RECP
Request a Quote Datasheet
Description
CTV 19C 19#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-15-19SB-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#20 SKT WALL RECP

CTV 19C 19#20 SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial - 96J1422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial
96J1422
Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial 96J1422
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-15-19SB-506 96J1422
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products