Amphenol Industrial Ctv 10C 10#20 Pin Recp Rohs Compliant Amphenol Industrial CTVPS00RF-13-98HN

Description
CTV 10C 10#20 PIN RECP
Request a Quote
Description
CTV 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-13-98HN - PEI-Genesis
Philadelphia, PA, United States
CTV 10C 10#20 PIN RECP

CTV 10C 10#20 PIN RECP

Buy Now
Ctv 10C 10#20 Pin Recp Rohs Compliant Amphenol Industrial - 85X4516 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 10C 10#20 Pin Recp Rohs Compliant Amphenol Industrial
85X4516
Ctv 10C 10#20 Pin Recp Rohs Compliant Amphenol Industrial 85X4516
CTV 10C 10#20 PIN RECP ROHS COMPLIANT: YES

CTV 10C 10#20 PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-13-98HN 85X4516
Product Name Ctv 10C 10#20 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details