Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTVPS00RF-13-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVPS00RF-13-4P
MIL Spec Connector - MIL-DTL-38999 III CTVPS00RF-13-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVPS00RF-13-4P
MIL Spec Connector - MIL-DTL-38999 III CTVPS00RF-13-4P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CTVPS00RF-13-4P - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#16 PIN WALL RECP

CTV 4C 4#16 PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Product Range Amphenol Industrial - 96J1410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Product Range Amphenol Industrial
96J1410
Circular Connector, Receptacle, Size 13, 4 Position, Wall; Product Range Amphenol Industrial 96J1410
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CTVPS00RF-13-4P Amphenol CTVPS00RF-13-4P 96J1410
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 13, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details