Amphenol Industrial Ctv 2C 2#16 Pin Recp Rohs Compliant Amphenol Industrial CTVPS00RF-11-2HA

Description
CTV 2C 2#16 PIN RECP
Request a Quote
Description
CTV 2C 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-11-2HA - PEI-Genesis
Philadelphia, PA, United States
CTV 2C 2#16 PIN RECP

CTV 2C 2#16 PIN RECP

Buy Now
Ctv 2C 2#16 Pin Recp Rohs Compliant Amphenol Industrial - 65X7564 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 2C 2#16 Pin Recp Rohs Compliant Amphenol Industrial
65X7564
Ctv 2C 2#16 Pin Recp Rohs Compliant Amphenol Industrial 65X7564
CTV 2C 2#16 PIN RECP ROHS COMPLIANT: YES

CTV 2C 2#16 PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-11-2HA 65X7564
Product Name Ctv 2C 2#16 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details