Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial CTVP07RF-25-11P

Description
CTV 11C 2#20 9#10 PIN JAM RECP
Request a Quote Datasheet
Description
CTV 11C 2#20 9#10 PIN JAM RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP07RF-25-11P - PEI-Genesis
Philadelphia, PA, United States
CTV 11C 2#20 9#10 PIN JAM RECP

CTV 11C 2#20 9#10 PIN JAM RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial - 96J1620 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial
96J1620
Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial 96J1620
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP07RF-25-11P 96J1620
Product Name Jam Nut Connector Receptacle, Size 25, 11 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details