Amphenol Industrial Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial CTVP00RW-9-98SB-506

Description
CTV 3C 3#20 SKT WALL RECP
Request a Quote Datasheet
Description
CTV 3C 3#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-9-98SB-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 3C 3#20 SKT WALL RECP

CTV 3C 3#20 SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial - 96J1612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial
96J1612
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial 96J1612
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-9-98SB-506 96J1612
Product Name Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data