Amphenol Industrial Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial CTVP00RW-23-55S-LC

Description
CTV 55C 55#20 SKT WALL RECP
Request a Quote Datasheet
Description
CTV 55C 55#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-23-55S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 55C 55#20 SKT WALL RECP

CTV 55C 55#20 SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial - 96J1577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial
96J1577
Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial 96J1577
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-23-55S-LC 96J1577
Product Name Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details