Amphenol Industrial Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial CTVP00RW-21-35S-LC

Description
CTV 79C 79#22D SKT WALL RECP
Request a Quote Datasheet
Description
CTV 79C 79#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-21-35S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 79C 79#22D SKT WALL RECP

CTV 79C 79#22D SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial - 96J1555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial
96J1555
Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial 96J1555
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-21-35S-LC 96J1555
Product Name Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details