Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTVP00RW-21-35P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVP00RW-21-35P
MIL Spec Connector - MIL-DTL-38999 III CTVP00RW-21-35P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVP00RW-21-35P
MIL Spec Connector - MIL-DTL-38999 III CTVP00RW-21-35P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CTVP00RW-21-35P - PEI-Genesis
Philadelphia, PA, United States
CTV 79C 79#22D PIN RECP

CTV 79C 79#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial - 96J1548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial
96J1548
Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial 96J1548
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CTVP00RW-21-35P Amphenol CTVP00RW-21-35P 96J1548
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 21, 79 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers