Amphenol Industrial Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial CTVP00RW-15-35S-LC

Description
CTV 37C 37#22D SKT WALL RECP
Request a Quote Datasheet
Description
CTV 37C 37#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-15-35S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 37C 37#22D SKT WALL RECP

CTV 37C 37#22D SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial - 96J1531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
96J1531
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial 96J1531
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-15-35S-LC 96J1531
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details