Amphenol Industrial Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial CTVP00RW-15-35PB-506

Description
CTV 37C 37#22D PIN WALL RECP
Request a Quote Datasheet
Description
CTV 37C 37#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-15-35PB-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 37C 37#22D PIN WALL RECP

CTV 37C 37#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial - 96J1530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
96J1530
Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial 96J1530
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-15-35PB-506 96J1530
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers