Amphenol Industrial Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial CTVP00RW-15-19PB-LC

Description
CTV 19C 19#20 PIN WALL RECP
Request a Quote Datasheet
Description
CTV 19C 19#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-15-19PB-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#20 PIN WALL RECP

CTV 19C 19#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial - 96J1518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial
96J1518
Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial 96J1518
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-15-19PB-LC 96J1518
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products