Amphenol Industrial Circular Connector Receptacle, Size 15, 18 Position, Wall; Product Range Amphenol Industrial CTVP00RW-15-18SB-LC

Description
CTV 18C 18#20 SKT WALL RECP
Request a Quote Datasheet
Description
CTV 18C 18#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-15-18SB-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 18C 18#20 SKT WALL RECP

CTV 18C 18#20 SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 15, 18 Position, Wall; Product Range Amphenol Industrial - 96J1512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 18 Position, Wall; Product Range Amphenol Industrial
96J1512
Circular Connector Receptacle, Size 15, 18 Position, Wall; Product Range Amphenol Industrial 96J1512
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 18 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-15-18SB-LC 96J1512
Product Name Circular Connector Receptacle, Size 15, 18 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details