Amphenol Corporation Ctv 15C 14#20 1#16 Skt Recp Rohs Compliant Amphenol Industrial CTVP00RW-15-15JN-LC

Description
CTV 15C 14#20 1#16 SKT RECP
Request a Quote
Description
CTV 15C 14#20 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-15-15JN-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 15C 14#20 1#16 SKT RECP

CTV 15C 14#20 1#16 SKT RECP

Buy Now
Ctv 15C 14#20 1#16 Skt Recp Rohs Compliant Amphenol Industrial - 76X2305 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 15C 14#20 1#16 Skt Recp Rohs Compliant Amphenol Industrial
76X2305
Ctv 15C 14#20 1#16 Skt Recp Rohs Compliant Amphenol Industrial 76X2305
CTV 15C 14#20 1#16 SKT RECP ROHS COMPLIANT: NO

CTV 15C 14#20 1#16 SKT RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-15-15JN-LC 76X2305
Product Name Ctv 15C 14#20 1#16 Skt Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details