Amphenol Industrial Ctv 8C 8#20 Pin Recp Rohs Compliant Amphenol Industrial CTVP00RW-13-8A

Description
CTV 8C 8#20 PIN RECP
Request a Quote
Description
CTV 8C 8#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-13-8A - PEI-Genesis
Philadelphia, PA, United States
CTV 8C 8#20 PIN RECP

CTV 8C 8#20 PIN RECP

Buy Now
Ctv 8C 8#20 Pin Recp Rohs Compliant Amphenol Industrial - 65X8842 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 8C 8#20 Pin Recp Rohs Compliant Amphenol Industrial
65X8842
Ctv 8C 8#20 Pin Recp Rohs Compliant Amphenol Industrial 65X8842
CTV 8C 8#20 PIN RECP ROHS COMPLIANT: NO

CTV 8C 8#20 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-13-8A 65X8842
Product Name Ctv 8C 8#20 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Circular Connector Assemblies - CAB.M26.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers