Amphenol Industrial Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial CTV07RW-25-19S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial - 96J1813 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial
96J1813
Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial 96J1813
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1813
Product Name Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details