Amphenol Industrial Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial CTV07RW-21-41PA

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial - 96J1810 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial
96J1810
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial 96J1810
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1810
Product Name Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details