CTV 37C 37#22D PIN JAM RECP
JAM NUT CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol CTV07RW-15-5P-LC | 96J1805 |
| Product Name | Jam Nut Connector, Receptacle, Size 15, 5 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |