Circular MIL Spec Connector CTV 61C 61#20 SKT PLUGCOAX PIN Product overview: CTV06RW-25-61SE-506 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CTV06RW-25-61SE-
CTV 61C 61#20 SKT PLUGCOAX PIN
Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 123064-CTV06RW-25-61
Packaging: Bulk
Number of Positions: 61
Features: Shielded
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Ingress Protection: Environment Resistant
Orientation: E
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 25-61
Shell Material, Finish: Composite, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 175°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Circular Connector, Threaded, Crimp, Composite, Circular Industrial, MIL - C - 38999 Series III RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 378-CTV06RW-25-61SE-506 | Amphenol CTV06RW-25-61SE-506 | 123064-CTV06RW-25-61SE-506 | 31K0415 |
| Product Name | Electronic Connector | Circular Connectors - CTV06RW-25-61SE-506 | Circular Connector, Threaded, Crimp, Composite, Circular Industrial, Mil - C - 38999 Series Iii Rohs Compliant Amphenol Industrial | |
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps | |||
| Gender | Male / Plug |