Amphenol Industrial Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial CTV06RW-25-43S-LC

Description
CTV 43C 23#20 20#16 SKT PLUGKT
Request a Quote Datasheet
Description
CTV 43C 23#20 20#16 SKT PLUGKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTV06RW-25-43S-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 43C 23#20 20#16 SKT PLUGKT

CTV 43C 23#20 20#16 SKT PLUGKT

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial - 96J1782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
96J1782
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial 96J1782
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTV06RW-25-43S-LC 96J1782
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details