Amphenol Industrial Electronic Connector CTV06RW-23-55SA

Description
Conn Circular SKT 55 POS Crimp ST Cable Mount 55 Terminal 1 Port Product overview: CTV06RW-23-55SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CTV06RW-23-55SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular SKT 55 POS Crimp ST Cable Mount 55 Terminal 1 Port Product overview: CTV06RW-23-55SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CTV06RW-23-55SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-CTV06RW-23-55SA
Electronic Connector 436-CTV06RW-23-55SA
Conn Circular SKT 55 POS Crimp ST Cable Mount 55 Terminal 1 Port Product overview: CTV06RW-23-55SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CTV06RW-23-55SA can be used for catalog matching and distributor lookup.

Conn Circular SKT 55 POS Crimp ST Cable Mount 55 Terminal 1 Port Product overview: CTV06RW-23-55SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CTV06RW-23-55SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTV06RW-23-55SA
MIL Spec Connector - MIL-DTL-38999 III CTV06RW-23-55SA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTV06RW-23-55SA
MIL Spec Connector - MIL-DTL-38999 III CTV06RW-23-55SA
CONNECTOR

CONNECTOR

Buy Now
Connectors, Interconnects - Circular Connectors - 1036204-CTV06RW-23-55SA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1036204-CTV06RW-23-55SA
Connectors, Interconnects - Circular Connectors 1036204-CTV06RW-23-55SA
Win Source Part Number: 1036204-CTV06RW-23-5 5SA Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 55 Color: Olive Drab Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Shell Size - Insert: 23-55 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 175°C Shell Material: Composite Shell Finish: Olive Drab Cadmium Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TV06RW-17-35P; D38999/26WE35SN; D38999/26WE35PN-LC; D38999/26WE35PN; TVS06RF-17-35SB; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: CTV06RW2355SA Base Product Number: CTV06RW RoHS Status: RoHS non-compliant Primary Material: Composite

Win Source Part Number: 1036204-CTV06RW-23-55SA
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 55
Color: Olive Drab
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: A
Standard Package: 1
Shell Size - Insert: 23-55
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Composite
Shell Finish: Olive Drab Cadmium
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TV06RW-17-35P; D38999/26WE35SN; D38999/26WE35PN-LC; D38999/26WE35PN; TVS06RF-17-35SB;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: CTV06RW2355SA
Base Product Number: CTV06RW
RoHS Status: RoHS non-compliant
Primary Material: Composite

Buy Now Datasheet
Ctv 55C 55#20 Skt Plug Rohs Compliant Amphenol Industrial - 56X1234 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 55C 55#20 Skt Plug Rohs Compliant Amphenol Industrial
56X1234
Ctv 55C 55#20 Skt Plug Rohs Compliant Amphenol Industrial 56X1234
CTV 55C 55#20 SKT PLUG ROHS COMPLIANT: NO

CTV 55C 55#20 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-CTV06RW-23-55SA CTV06RW-23-55SA 1036204-CTV06RW-23-55SA 56X1234
Product Name Electronic Connector MIL Spec Connector - MIL-DTL-38999 III Connectors, Interconnects - Circular Connectors Ctv 55C 55#20 Skt Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details