AMPHENOL INDUSTRIAL
CTV06RW-23-55P -- CTV 55C 55#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Ctv 55C 55#20 Pin Plug Amphenol Industrial
CTV06RW-23-55P
Description
CTV 55C 55#20 PIN PLUG
Description
CTV 55C 55#20 PIN PLUG
Suppliers
Ctv 55C 55#20 Pin Plug Amphenol Industrial
85X5053
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85X5053 |
|
Product Name
|
Ctv 55C 55#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers