Amphenol Industrial Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial CTV06RW-23-35SA

Description
CTV 100C 100#22D SKT PLUG
Request a Quote Datasheet
Description
CTV 100C 100#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTV06RW-23-35SA - PEI-Genesis
Philadelphia, PA, United States
CTV 100C 100#22D SKT PLUG

CTV 100C 100#22D SKT PLUG

Buy Now
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial - 96J1714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
96J1714
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial 96J1714
CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTV06RW-23-35SA 96J1714
Product Name Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details