Amphenol Industrial Ctv 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial CTV06RW-19-32SE

Description
CTV 32C 32#20 SKT PLUG
Request a Quote
Description
CTV 32C 32#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTV06RW-19-32SE - PEI-Genesis
Philadelphia, PA, United States
CTV 32C 32#20 SKT PLUG

CTV 32C 32#20 SKT PLUG

Buy Now
Ctv 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial - 56X0832 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial
56X0832
Ctv 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial 56X0832
CTV 32C 32#20 SKT PLUG ROHS COMPLIANT: NO

CTV 32C 32#20 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site
Plug Amphenol Aerospace - 15AJ7679 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
15AJ7679
Plug Amphenol Aerospace 15AJ7679
PLUG

PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTV06RW-19-32SE 56X0832
Product Name Ctv 32C 32#20 Skt Plug Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details