Amphenol Corporation
Ctv 19C 19#20 Pin Plug Amphenol Industrial
CTV06RW-15-19PB-LC
Description
CTV 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ctv 19C 19#20 Pin Plug Amphenol Industrial
76X3464
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol CTV06RW-15-19PB-LC |
76X3464 |
|
Product Name
|
|
Ctv 19C 19#20 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details