Amphenol Corporation
Ctv 10C 10#20 Pin Plug Amphenol Industrial
CTV06RW-13-98PC-LC
Description
CTV 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CTV 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ctv 10C 10#20 Pin Plug Amphenol Industrial
85X5023
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol CTV06RW-13-98PC-LC |
85X5023 |
|
Product Name
|
|
Ctv 10C 10#20 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details