Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTV06RW-13-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTV06RW-13-4P
MIL Spec Connector - MIL-DTL-38999 III CTV06RW-13-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTV06RW-13-4P
MIL Spec Connector - MIL-DTL-38999 III CTV06RW-13-4P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CTV06RW-13-4P - PEI-Genesis
Philadelphia, PA, United States
CTV 4C 4#16 PIN PLUG

CTV 4C 4#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial - 96J1698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
96J1698
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial 96J1698
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CTV06RW-13-4P Amphenol CTV06RW-13-4P 96J1698
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details