Amphenol Industrial Circular Connectors - CTV01RW23-35S CTV01RW23-35S

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784868-CTV01RW23-35S Series: MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Number of Positions: 100 Operating Temperature Range: -65°C ~ 175°C Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 23-35 Shell Material, Finish: Composite, Olive Drab Cadmium Plated Family Name: CTV Categories: Connectors, Interconnects Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784868-CTV01RW23-35S Series: MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Number of Positions: 100 Operating Temperature Range: -65°C ~ 175°C Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 23-35 Shell Material, Finish: Composite, Olive Drab Cadmium Plated Family Name: CTV Categories: Connectors, Interconnects Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CTV01RW23-35S - 784868-CTV01RW23-35S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CTV01RW23-35S
784868-CTV01RW23-35S
Circular Connectors - CTV01RW23-35S 784868-CTV01RW23-35S
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 784868-CTV01RW23-35S Series: MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Number of Positions: 100 Operating Temperature Range: -65°C ~ 175°C Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 23-35 Shell Material, Finish: Composite, Olive Drab Cadmium Plated Family Name: CTV Categories: Connectors, Interconnects Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 784868-CTV01RW23-35S
Series: MIL-DTL-38999 Series III, Tri-Start TV
Packaging: Bulk
Number of Positions: 100
Operating Temperature Range: -65°C ~ 175°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 23-35
Shell Material, Finish: Composite, Olive Drab Cadmium Plated
Family Name: CTV
Categories: Connectors, Interconnects
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2005-CTV01RW23-35S
Electronic Connector 2005-CTV01RW23-35S
Conn Circular SKT 100 POS Crimp ST Cable Mount 100 Terminal 1 Port / CONN RCPT FMALE 100POS GOLD CRMP Product overview: CTV01RW23-35S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CTV01RW23-35S can be used for catalog matching and distributor lookup.

Conn Circular SKT 100 POS Crimp ST Cable Mount 100 Terminal 1 Port / CONN RCPT FMALE 100POS GOLD CRMP Product overview: CTV01RW23-35S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-CTV01RW23-35S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 784868-CTV01RW23-35S 2005-CTV01RW23-35S
Product Name Circular Connectors - CTV01RW23-35S Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details